Pepperl+Fuchs SE Sensor, Inductive Proximity, 1.5mm Sensing Range NBB1.5-8GM50-E0

Description
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F
Description
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive Proximity, 1.5mm Sensing Range - 70093319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive Proximity, 1.5mm Sensing Range
70093319
Sensor, Inductive Proximity, 1.5mm Sensing Range 70093319
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Proximity Switch - 517186 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517186
Proximity Switch 517186
DISCONTINUED BY MANUFACTURER, PROXIMITY INDUCTIVE SENSOR, OPERATING DISTANCE 1.5MM, OUTPUT POLARITY DC, OPERATING VOLTAGE 10-30 V, SWITCHING FREQUENCY 0-1500 HZ, OPERATING CURRENT 0-100 MA, CABLE PVC .2M, BRASING HOUSING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY INDUCTIVE SENSOR, OPERATING DISTANCE 1.5MM, OUTPUT POLARITY DC, OPERATING VOLTAGE 10-30 V, SWITCHING FREQUENCY 0-1500 HZ, OPERATING CURRENT 0-100 MA, CABLE PVC .2M, BRASING HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 70093319 517186
Product Name Sensor, Inductive Proximity, 1.5mm Sensing Range Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1123LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Fork Shape DC Photoelectric Sensor - S4392 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details