SIKO Products, Inc. Photoelectric MSA501

Description
MAGNETIC SENSOR,SSI,RS485,CAN OPEN,.005MM ACCURACY. FREE 2 YEAR RADWELL WARRANTY
Description
MAGNETIC SENSOR,SSI,RS485,CAN OPEN,.005MM ACCURACY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 33630799 - Radwell International
Willingboro, NJ, United States
Photoelectric
33630799
Photoelectric 33630799
MAGNETIC SENSOR,SSI,RS485,CAN OPEN,.005MM ACCURACY. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC SENSOR,SSI,RS485,CANOPEN,.005MM ACCURACY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 33630799
Product Name Photoelectric
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-CT8122AN-HS3CT-ND - DigiKey
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details