"Through-Beam Optical Sensor 0.000"" ~ 0.591"" (0mm ~ 15mm) Light-On/Dark-On"
THRU BEAM SENSOR, RECEIVER, USED WITH MD17/73 EMITTER, 0-15 METER DETECTION RANGE, 20 METER THRESHOLD DETECTION RANGE, IRED LIGHT SOURCE, INFRARED LED, 10-30 VDC, 2 PUSH-PULL OUTPUTS, M12 X 1 CONNECTOR, 4-PIN, (909380). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:MV17/73/136 RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2046-MV17/73/136-ND | MV17/73/136 | 4501416 | 70K3621 |
| Product Name | Photoelectric, Industrial | PRLF Thru Beam | Photoelectric | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operating Temperature | -4 to 131 F (-20 to 55 C) | |||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared | |||
| Sensor Technology | Inductive Proximity Sensor |