SICK Proximity Switch MPS-160TSTP0

Description
POSITION SENSOR, MPS-T SERIES, T-SLOT CYLINDER TYPE, 160 MM MEASURING RANGE, ANALOG OUTPUT FUNCTION, 4-WIRE, 0-10 V / 4-20 MA ANALOG OUTPUT, 15-30 VDC, CABLE WITH M8 MALE CONNECTOR, 4-PIN, 0.3 METER CABLE LENGTH, (1050685). FREE 2 YEAR RADWELL WARRANTY
Description
POSITION SENSOR, MPS-T SERIES, T-SLOT CYLINDER TYPE, 160 MM MEASURING RANGE, ANALOG OUTPUT FUNCTION, 4-WIRE, 0-10 V / 4-20 MA ANALOG OUTPUT, 15-30 VDC, CABLE WITH M8 MALE CONNECTOR, 4-PIN, 0.3 METER CABLE LENGTH, (1050685). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 21389406 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21389406
Proximity Switch 21389406
POSITION SENSOR, MPS-T SERIES, T-SLOT CYLINDER TYPE, 160 MM MEASURING RANGE, ANALOG OUTPUT FUNCTION, 4-WIRE, 0-10 V / 4-20 MA ANALOG OUTPUT, 15-30 VDC, CABLE WITH M8 MALE CONNECTOR, 4-PIN, 0.3 METER CABLE LENGTH, (1050685). FREE 2 YEAR RADWELL WARRANTY

POSITION SENSOR, MPS-T SERIES, T-SLOT CYLINDER TYPE, 160 MM MEASURING RANGE, ANALOG OUTPUT FUNCTION, 4-WIRE, 0-10 V / 4-20 MA ANALOG OUTPUT, 15-30 VDC, CABLE WITH M8 MALE CONNECTOR, 4-PIN, 0.3 METER CABLE LENGTH, (1050685). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21389406
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1018043-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details