SICK Proximity Switch MM08-60ANS-ZUK

Description
(1040066) NPN, NO, 2M CABLE,MM08-60ANS-ZUK , MM08-60ANS-ZUK MAGN.P. FREE 2 YEAR RADWELL WARRANTY
Description
(1040066) NPN, NO, 2M CABLE,MM08-60ANS-ZUK , MM08-60ANS-ZUK MAGN.P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 10985649 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10985649
Proximity Switch 10985649
(1040066) NPN, NO, 2M CABLE,MM08-60ANS-ZUK , MM08-60ANS-ZUK MAGN.P. FREE 2 YEAR RADWELL WARRANTY

(1040066) NPN, NO, 2M CABLE,MM08-60ANS-ZUK, MM08-60ANS-ZUK MAGN.P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10985649
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-10M-DS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Photoelectric Proximity Sensors - 5000004582-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details