Panasonic Photoelectric NA40-6

Description
LIGHT CURTAIN SENSOR, 6-CH 7.874"(200MM), 40MM P-P LIGHT CURTAIN, 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT CURTAIN SENSOR, 6-CH 7.874"(200MM), 40MM P-P LIGHT CURTAIN, 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24152233 - Radwell International
Willingboro, NJ, United States
Photoelectric
24152233
Photoelectric 24152233
LIGHT CURTAIN SENSOR, 6-CH 7.874"(200MM), 40MM P-P LIGHT CURTAIN, 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY

LIGHT CURTAIN SENSOR, 6-CH 7.874"(200MM), 40MM P-P LIGHT CURTAIN, 12-24VDC NPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24152233
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1004-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details