Pepperl+Fuchs SE Inductive sensor NBB2-8GM50-E0

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM50-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM50-E0
Inductive sensor NBB2-8GM50-E0
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-8GM50-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM50-E0-ND
Proximity Sensors - Industrial 2046-NBB2-8GM50-E0-ND
INDUCTIVE SEN 2MM NPN

INDUCTIVE SEN 2MM NPN

Buy Now Datasheet
Proximity Sensors - 2656071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2656071
Proximity Sensors 2656071
Pepperl + Fuchs NBB2-8GM50-E0

Pepperl + Fuchs NBB2-8GM50-E0

Supplier's Site
Proximity Switch - 4496574 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4496574
Proximity Switch 4496574
PROXIMITY SWITCH, INDUCTIVE, 2 MM DISTANCE, 5-30 VDC, 3-WIRE, 0-6000 HZ SWITCHING, NPN OUTPUT, NORMALLY OPEN, FLUSH, PULSING SHORT CIRCUIT PROTECTION, 2M PVC CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, 2 MM DISTANCE, 5-30 VDC, 3-WIRE, 0-6000 HZ SWITCHING, NPN OUTPUT, NORMALLY OPEN, FLUSH, PULSING SHORT CIRCUIT PROTECTION, 2M PVC CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2557 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2557
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2557
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-8GM50-E0; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-8GM50-E0; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM50-E0 2046-NBB2-8GM50-E0-ND 2656071 4496574 24C2557
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - KJ4-M12MN50-ANU - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
2 suppliers
Switches (Solid State) - 620-1181-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4382 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details