Pepperl+Fuchs SE Inductive sensor NBB20-L2M-E2-V1

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4-way LED indicator
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4-way LED indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-L2M-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-L2M-E2-V1
Inductive sensor NBB20-L2M-E2-V1
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4-way LED indicator
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • 4-way LED indicator
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-L2M-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-L2M-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB20-L2M-E2-V1-ND
INDUCTIVE SEN 20MM PNP

INDUCTIVE SEN 20MM PNP

Buy Now Datasheet
Proximity Switch - 4496407 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4496407
Proximity Switch 4496407
INDUCTIVE SENSOR, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 3-WIRE DC, 4-WAY LED INDICATOR, NO, PNP, 0-16.2 MM OPERATING DISTANCE, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, SENSOR HEAD BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, 3-WIRE DC, 4-WAY LED INDICATOR, NO, PNP, 0-16.2 MM OPERATING DISTANCE, 10-30 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR, INDUCTIVE, PROXIMITY, CUBE STYLE, SENSING DISTANCE 20MM - 70093243 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CUBE STYLE, SENSING DISTANCE 20MM
70093243
SENSOR, INDUCTIVE, PROXIMITY, CUBE STYLE, SENSING DISTANCE 20MM 70093243
Cube style proximity sensors feature a 5-way quick pivot sensing head that rotates for sense direction. These 40 mm × 40 mm sensors are available in 3- and 4-wire DC models as well as 2-wire AC versions. The L series is a basic series with plastic housing and base. The L2M offers plastic housing, metal base and bracket, while the L3M has an all metal housing, base and brackets. Features: LED Indication of Sensor Status All Metals Sensing Metal Mounting Bracket Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

Cube style proximity sensors feature a 5-way quick pivot sensing head that rotates for sense direction. These 40 mm × 40 mm sensors are available in 3- and 4-wire DC models as well as 2-wire AC versions. The L series is a basic series with plastic housing and base. The L2M offers plastic housing, metal base and bracket, while the L3M has an all metal housing, base and brackets. Features:

  • LED Indication of Sensor Status
  • All Metals Sensing
  • Metal Mounting Bracket Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 41J2736 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
41J2736
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 41J2736
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB20-L2M-E2-V 1; Load Current RMS Max:200mA; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB20-L2M-E2-V1; Load Current RMS Max:200mA; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-L2M-E2-V1 2046-NBB20-L2M-E2-V1-ND 4496407 70093243 41J2736
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Switch SENSOR, INDUCTIVE, PROXIMITY, CUBE STYLE, SENSING DISTANCE 20MM Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1128LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Plastic, AC - S4270 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details