SICK Photoelectric NAV300-2232

Description
DISCONTINUED BY MANUFACTURER, SENSOR LASER POSITIONING NAV30 PART 1043365,2D LASER SCANNERS,MID RANGE. SCANNING FREQUENCY: 5 HZ … 15 HZ. OPERATING RANGE: 0.5 M … 250 M, 70 M ON REFLECTORS. FIELD OF VIEW: 360 . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR LASER POSITIONING NAV30 PART 1043365,2D LASER SCANNERS,MID RANGE. SCANNING FREQUENCY: 5 HZ … 15 HZ. OPERATING RANGE: 0.5 M … 250 M, 70 M ON REFLECTORS. FIELD OF VIEW: 360 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 20893029 - Radwell International
Willingboro, NJ, United States
Photoelectric
20893029
Photoelectric 20893029
DISCONTINUED BY MANUFACTURER, SENSOR LASER POSITIONING NAV30 PART 1043365,2D LASER SCANNERS,MID RANGE. SCANNING FREQUENCY: 5 HZ … 15 HZ. OPERATING RANGE: 0.5 M … 250 M, 70 M ON REFLECTORS. FIELD OF VIEW: 360 . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR LASER POSITIONING NAV30 PART 1043365,2D LASER SCANNERS,MID RANGE. SCANNING FREQUENCY: 5 HZ … 15 HZ. OPERATING RANGE: 0.5 M … 250 M, 70 M ON REFLECTORS. FIELD OF VIEW: 360 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20893029
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers