Photoelectric Sensors; MP Series Modular
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:MP Series RoHS Compliant: Yes
PHOTOELECTRIC SENSOR HEAD, MODULAR, HARSH DUTY, 760 MM RANGE, PLASTIC LENS, 2 WIRE, INFRARED, 15 MS RESPONSE TIME, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Pepperl+Fuchs SE | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | MP2D4HD | 99F9465 | 4506091 |
| Product Name | Diffuse mode sensor | Photoelectric Sensor; Sensor Output Pepperl+Fuchs | Photoelectric |