Pepperl+Fuchs SE Inductive sensor NCN40+U1+N0

Description
Comfort series 40 mm non-flush
Datasheet
Description
Comfort series 40 mm non-flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCN40+U1+N0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCN40+U1+N0
Inductive sensor NCN40+U1+N0
Comfort series 40 mm non-flush
  • Comfort series
  • 40 mm non-flush
Supplier's Site Datasheet
Proximity Switch - 4497047 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4497047
Proximity Switch 4497047
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NAMUR, 55X55X128MM, 40MM RANGE NON FLUSH, NAMUR NC, SCREW TERMINALS, (106624). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, NAMUR, 55X55X128MM, 40MM RANGE NON FLUSH, NAMUR NC, SCREW TERMINALS, (106624). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number NCN40+U1+N0 4497047
Product Name Inductive sensor Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1422-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details