TURCK Inc. Proximity Switch MP-10H-VP4X

Description
PROXIMITY SWITCH, MP SERIES, INDUCTIVE, 10-65 VDC, 200 MA, 4-WIRE, PNP, 40 MM, (M1501700). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, MP SERIES, INDUCTIVE, 10-65 VDC, 200 MA, 4-WIRE, PNP, 40 MM, (M1501700). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 602160 - Radwell International
Willingboro, NJ, United States
Proximity Switch
602160
Proximity Switch 602160
PROXIMITY SWITCH, MP SERIES, INDUCTIVE, 10-65 VDC, 200 MA, 4-WIRE, PNP, 40 MM, (M1501700). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, MP SERIES, INDUCTIVE, 10-65 VDC, 200 MA, 4-WIRE, PNP, 40 MM, (M1501700). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 602160
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1182LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Proximity sensor - SIEF-M8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers