Panasonic Photoelectric MQ-FW1

Description
DISCONTINUED BY MANUFACTURER,REFLECT IVE FIBER SENSOR,TRIPLE BEAM ADJUSTABLE RANGE,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,REFLECT IVE FIBER SENSOR,TRIPLE BEAM ADJUSTABLE RANGE,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 96407469 - Radwell International
Willingboro, NJ, United States
Photoelectric
96407469
Photoelectric 96407469
DISCONTINUED BY MANUFACTURER,REFLECT IVE FIBER SENSOR,TRIPLE BEAM ADJUSTABLE RANGE,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,REFLECTIVE FIBER SENSOR,TRIPLE BEAM ADJUSTABLE RANGE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 96407469
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details