SICK Photoelectric MZC1-2V2PS-KRD

Description
SENSOR,(1060129) PNP, NO, 0.5 M CABLE WITH M8, 3-PIN, ROTATING COUPLING NUT, OVERRUN DISTANCE 4MM,MZC1-2V2PS-KRD, MZC1-2V2PS-KRD MAGN.C. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR,(1060129) PNP, NO, 0.5 M CABLE WITH M8, 3-PIN, ROTATING COUPLING NUT, OVERRUN DISTANCE 4MM,MZC1-2V2PS-KRD, MZC1-2V2PS-KRD MAGN.C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 41448384 - Radwell International
Willingboro, NJ, United States
Photoelectric
41448384
Photoelectric 41448384
SENSOR,(1060129) PNP, NO, 0.5 M CABLE WITH M8, 3-PIN, ROTATING COUPLING NUT, OVERRUN DISTANCE 4MM,MZC1-2V2PS-KRD, MZC1-2V2PS-KRD MAGN.C. FREE 2 YEAR RADWELL WARRANTY

SENSOR,(1060129) PNP, NO, 0.5 M CABLE WITH M8, 3-PIN, ROTATING COUPLING NUT, OVERRUN DISTANCE 4MM,MZC1-2V2PS-KRD, MZC1-2V2PS-KRD MAGN.C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41448384
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1472-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details