Pepperl+Fuchs SE Inductive sensor NCB50-FP-E2-P4-V1

Description
Comfort series 50 mm flush 3-wire DC
Request a Quote Datasheet
Description
Comfort series 50 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCB50-FP-E2-P4-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCB50-FP-E2-P4-V1
Inductive sensor NCB50-FP-E2-P4-V1
Comfort series 50 mm flush 3-wire DC
  • Comfort series
  • 50 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NCB50-FP-E2-P4-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NCB50-FP-E2-P4-V1-ND
Proximity Sensors - Industrial 2046-NCB50-FP-E2-P4-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Switch - 4502260 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4502260
Proximity Switch 4502260
INDUCTIVE SENSOR, COMFORT SERIES, 50 MM, FLUSH, 3-WIRE, DC, 125751. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, COMFORT SERIES, 50 MM, FLUSH, 3-WIRE, DC, 125751. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NCB50-FP-E2-P4-V1 2046-NCB50-FP-E2-P4-V1-ND 4502260
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 50 inch (1270 mm)
Switching Frequency 0.0 to 0.0800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SME-8-K-7,5-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers