Pepperl+Fuchs SE Inductive sensor NBN15-30GM50-E2

Description
Basic series 15 mm non-flush
Request a Quote Datasheet
Description
Basic series 15 mm non-flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN15-30GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN15-30GM50-E2
Inductive sensor NBN15-30GM50-E2
Basic series 15 mm non-flush
  • Basic series
  • 15 mm non-flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBN15-30GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN15-30GM50-E2-ND
Proximity Sensors - Industrial 2046-NBN15-30GM50-E2-ND
INDUCTIVE SEN 15MM PNP

INDUCTIVE SEN 15MM PNP

Buy Now Datasheet
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2763 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2763
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2763
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PEPPERL & FUCHS Sensors & Switches NBN15-30GM50-E2

PEPPERL & FUCHS Sensors & Switches NBN15-30GM50-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN15-30GM50-E2 2046-NBN15-30GM50-E2-ND 24C2763
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2669795 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
Width 0.3150 inch (8 mm)
View Details
2 suppliers