Honeywell Analytics, Inc. Photoelectric MPS10

Description
DISCONTINUED BY MANUFACTURER, EMITTER BASE, FOR USE W/ RECEIVER, PLUG-IN TYPE, 4 WIRE, 1/2 INCH FNPT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, EMITTER BASE, FOR USE W/ RECEIVER, PLUG-IN TYPE, 4 WIRE, 1/2 INCH FNPT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 64951889 - Radwell International
Willingboro, NJ, United States
Photoelectric
64951889
Photoelectric 64951889
DISCONTINUED BY MANUFACTURER, EMITTER BASE, FOR USE W/ RECEIVER, PLUG-IN TYPE, 4 WIRE, 1/2 INCH FNPT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EMITTER BASE, FOR USE W/ RECEIVER, PLUG-IN TYPE, 4 WIRE, 1/2 INCH FNPT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64951889
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Block Style Inductive Proximity Sensors - 9863-3900 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Inductive Proximity Sensors - 5000000646-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1790-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details