Pepperl+Fuchs SE Inductive sensor NCN30+U1+N0

Description
Comfort series
Datasheet
Description
Comfort series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NCN30+U1+N0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NCN30+U1+N0
Inductive sensor NCN30+U1+N0
Comfort series
  • Comfort series
Supplier's Site Datasheet
Proximity Switch - 4496927 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4496927
Proximity Switch 4496927
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 8 VDC, 0-150 HZ, 30 MM NON-FLUSH, NC, IP68. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 8 VDC, 0-150 HZ, 30 MM NON-FLUSH, NC, IP68. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number NCN30+U1+N0 4496927
Product Name Inductive sensor Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1811817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1662-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details