Pepperl+Fuchs SE Inductive sensor NBB4-12GM50-E2-V1

Description
4 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet
Description
4 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM50-E2-V1
Inductive sensor NBB4-12GM50-E2-V1
4 mm flush Increased operating distance Extended temperature range
  • 4 mm flush
  • Increased operating distance
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - 2492445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492445
Proximity Sensors 2492445
Pepperl + Fuchs NBB4-12GM50-E2-V1

Pepperl + Fuchs NBB4-12GM50-E2-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB4-12GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB4-12GM50-E2-V1-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Proximity Switch - 517322 - Radwell International
Willingboro, NJ, United States
Proximity Switch
517322
Proximity Switch 517322
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 4 MM RANGE, 65 MM LENGTH, 30 V DC SUPPLY VOLTAGE, M12 THREADED FLUSH, NICKLE PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 4 MM RANGE, 65 MM LENGTH, 30 V DC SUPPLY VOLTAGE, M12 THREADED FLUSH, NICKLE PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); 1.5 kHz; Brass - 70093192 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); 1.5 kHz; Brass
70093192
Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); 1.5 kHz; Brass 70093192
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2568 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2568
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2568
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB4-12GM50-E2 -V1; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB4-12GM50-E2-V1; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
PRLF General Purpose - NBB4-12GM50-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB4-12GM50-E2-V1
PRLF General Purpose NBB4-12GM50-E2-V1
Inductive DC, 800735

Inductive DC, 800735

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB4-12GM50-E2-V1 2492445 2046-NBB4-12GM50-E2-V1-ND 517322 70093192 24C2568 NBB4-12GM50-E2-V1
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Proximity Switch Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); 1.5 kHz; Brass Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm) 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.8000 kHz 1.5 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1122LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3512 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details