Pepperl+Fuchs SE Inductive sensor NBB20-U1-B3B

Description
Sensor head bidirectional and rotatable 20 mm flush A/B slave with extended addressing possibility for up to 62 slaves Adjustable sensor head NO/NC programmable Oscillator monitoring On/Off delay (disconnectable)
Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush A/B slave with extended addressing possibility for up to 62 slaves Adjustable sensor head NO/NC programmable Oscillator monitoring On/Off delay (disconnectable)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1-B3B - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1-B3B
Inductive sensor NBB20-U1-B3B
Sensor head bidirectional and rotatable 20 mm flush A/B slave with extended addressing possibility for up to 62 slaves Adjustable sensor head NO/NC programmable Oscillator monitoring On/Off delay (disconnectable)
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • A/B slave with extended addressing possibility for up to 62 slaves
  • Adjustable sensor head
  • NO/NC programmable
  • Oscillator monitoring
  • On/Off delay (disconnectable)
Supplier's Site Datasheet
Photoelectric - 4496441 - Radwell International
Willingboro, NJ, United States
Photoelectric
4496441
Photoelectric 4496441
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, NO/NC PROGRAMMABLE OSCILLATOR, MONITORING ON/OFF DELAY, (DISCONNECTABLE). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, BIDIRECTIONAL AND ROTATABLE, 20 MM FLUSH, NO/NC PROGRAMMABLE OSCILLATOR, MONITORING ON/OFF DELAY, (DISCONNECTABLE). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number NBB20-U1-B3B 4496441
Product Name Inductive sensor Photoelectric
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1103ELHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SIEN-M8B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers