Optex, Inc. Photoelectric NF-DA02

Description
LENS, F1.2MM SPOT ON NF-DK21, F1.4MM SPOT ON NF-DT01. FREE 2 YEAR RADWELL WARRANTY
Description
LENS, F1.2MM SPOT ON NF-DK21, F1.4MM SPOT ON NF-DT01. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102585163 - Radwell International
Willingboro, NJ, United States
Photoelectric
102585163
Photoelectric 102585163
LENS, F1.2MM SPOT ON NF-DK21, F1.4MM SPOT ON NF-DT01. FREE 2 YEAR RADWELL WARRANTY

LENS, F1.2MM SPOT ON NF-DK21, F1.4MM SPOT ON NF-DT01. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102585163
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9863-0464 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0800 inch (2.03 mm)
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details