Pepperl+Fuchs SE Inductive sensor NBN12-18GM50-E2

Description
Basic series 12 mm non-flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 12 mm non-flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBN12-18GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBN12-18GM50-E2
Inductive sensor NBN12-18GM50-E2
Basic series 12 mm non-flush Increased operating distance
  • Basic series
  • 12 mm non-flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 8313629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8313629
Proximity Sensors 8313629
Pepperl + Fuchs NBN12-18GM50-E2

Pepperl + Fuchs NBN12-18GM50-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBN12-18GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBN12-18GM50-E2-ND
Proximity Sensors - Industrial 2046-NBN12-18GM50-E2-ND
INDUCTIVE SEN 12MM PNP

INDUCTIVE SEN 12MM PNP

Buy Now Datasheet
PRLF General Purpose - NBN12-18GM50-E2 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBN12-18GM50-E2
PRLF General Purpose NBN12-18GM50-E2
Inductive DC, 087779

Inductive DC, 087779

Supplier's Site
Proximity Switch - 3189938 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3189938
Proximity Switch 3189938
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 12 MM OPERATING DISTANCE, NON-FLUSH, 5-36 VDC, 0-1300 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PVC. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 12 MM OPERATING DISTANCE, NON-FLUSH, 5-36 VDC, 0-1300 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, PVC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Galco Industrial Electronics Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBN12-18GM50-E2 8313629 2046-NBN12-18GM50-E2-ND NBN12-18GM50-E2 3189938
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial PRLF General Purpose Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 12 inch (305 mm) 0.4724 inch (12 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1705-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details