Pepperl+Fuchs SE Proximity Switch NBB15-L2-A2-C-V1

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, SENSOR HEAD, BIDIRECTIONAL, 10/30 VDC, 0/5 HZ, ROTATABLE, 20 MM FLUSH, 4-WIRE DC, WELD IMMUNE, QUICK MOUNTING BRACKET, 4-WAY LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, SENSOR HEAD, BIDIRECTIONAL, 10/30 VDC, 0/5 HZ, ROTATABLE, 20 MM FLUSH, 4-WIRE DC, WELD IMMUNE, QUICK MOUNTING BRACKET, 4-WAY LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4850574 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4850574
Proximity Switch 4850574
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, SENSOR HEAD, BIDIRECTIONAL, 10/30 VDC, 0/5 HZ, ROTATABLE, 20 MM FLUSH, 4-WIRE DC, WELD IMMUNE, QUICK MOUNTING BRACKET, 4-WAY LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, SENSOR HEAD, BIDIRECTIONAL, 10/30 VDC, 0/5 HZ, ROTATABLE, 20 MM FLUSH, 4-WIRE DC, WELD IMMUNE, QUICK MOUNTING BRACKET, 4-WAY LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4850574
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1035-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details