Pepperl+Fuchs SE Inductive sensor NBB2-8GM30-E2

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM30-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM30-E2
Inductive sensor NBB2-8GM30-E2
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-8GM30-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM30-E2-ND
Proximity Sensors - Industrial 2046-NBB2-8GM30-E2-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet
Proximity Sensors - 3505659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3505659
Proximity Sensors 3505659
Pepperl + Fuchs NBB2-8GM30-E2

Pepperl + Fuchs NBB2-8GM30-E2

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PEPPERL & FUCHS Sensors & Switches NBB2-8GM30-E2

PEPPERL & FUCHS Sensors & Switches NBB2-8GM30-E2

Supplier's Site
Proximity Switch - 4496548 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4496548
Proximity Switch 4496548
INDUCTIVE SENSOR, DC,NORMALLY OPEN (NO),FLUSH, 2MM PNP, DC POLARITY, CABLE PVC , 2 M, (052018). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, DC,NORMALLY OPEN (NO),FLUSH, 2MM PNP, DC POLARITY, CABLE PVC , 2 M, (052018). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM30-E2 2046-NBB2-8GM30-E2-ND 3505659 4496548
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 3 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1005-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Magnetic Proximity Sensor - S3400 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.3 inch (33 mm)
View Details