Baumer Electric AG Proximity Switch MY COM B30/80

Description
PRECISION SWITCH, MY-COM, 24 VAC, 15 VDC, 50 MA, N/C, 800 MM CABLE LENGTH, BRASS NICKEL PLATED HOUSING, -20 TO +75 DEGREES C, IP50, (10251044). FREE 2 YEAR RADWELL WARRANTY
Description
PRECISION SWITCH, MY-COM, 24 VAC, 15 VDC, 50 MA, N/C, 800 MM CABLE LENGTH, BRASS NICKEL PLATED HOUSING, -20 TO +75 DEGREES C, IP50, (10251044). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 11483654 - Radwell International
Willingboro, NJ, United States
Proximity Switch
11483654
Proximity Switch 11483654
PRECISION SWITCH, MY-COM, 24 VAC, 15 VDC, 50 MA, N/C, 800 MM CABLE LENGTH, BRASS NICKEL PLATED HOUSING, -20 TO +75 DEGREES C, IP50, (10251044). FREE 2 YEAR RADWELL WARRANTY

PRECISION SWITCH, MY-COM, 24 VAC, 15 VDC, 50 MA, N/C, 800 MM CABLE LENGTH, BRASS NICKEL PLATED HOUSING, -20 TO +75 DEGREES C, IP50, (10251044). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11483654
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers