Pepperl+Fuchs SE Photoelectric Sensor; Sensor Output Pepperl+Fuchs MPA1HD

Description
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Pepperl+Fuchs - 84F2193 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Pepperl+Fuchs
84F2193
Photoelectric Sensor; Sensor Output Pepperl+Fuchs 84F2193
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 67780131 - Radwell International
Willingboro, NJ, United States
Photoelectric
67780131
Photoelectric 67780131
PHOTOELECTRIC SENSOR, MP SERIES, MULTIFUNCTION, TIMER/LOGIC CARD, 0.15-15 SEC, ON/OFF DELAY, HONEYWELL VERSION IS NO LONGER MADE. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, MP SERIES, MULTIFUNCTION, TIMER/LOGIC CARD, 0.15-15 SEC, ON/OFF DELAY, HONEYWELL VERSION IS NO LONGER MADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 84F2193 67780131
Product Name Photoelectric Sensor; Sensor Output Pepperl+Fuchs Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor receiver - O7E201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 59.06 inch (0.0 to 1500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
3 suppliers
Through-Beam Photoelectric Sensor - PTR4P5MPS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Series 9000 Photoelectric Sensor - 42GRP-9003-QD2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 7 inch (178 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1041910-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Beam Type Infrared
View Details
2 suppliers