361 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 361ohm 2W 0.1% WW AXIAL
EGS-3-80 361 .1% RWR80S3610BR B12
Resistor,Metal Alloy,361Ohms,.1+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S3610BRB12-ND | RWR80S3610BRB12 | 3110-RWR80S3610BRB12 | 78M5006 |
| Product Name | Through Hole Resistors | RES 361 OHM 2W 0.1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,361Ohms,.1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 361 ohms | 361 ohms | 361 ohms |