Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3650FSS73

Description
EGS-3-80 365 1% RWR80S3650FS S73
Request a Quote Datasheet
Description
EGS-3-80 365 1% RWR80S3650FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3650FSS73
Wirewound Resistors 3110-RWR80S3650FSS73
EGS-3-80 365 1% RWR80S3650FS S73

EGS-3-80 365 1% RWR80S3650FS S73

Supplier's Site Datasheet
RES 365 OHM 2W 1% WW AXIAL - RWR80S3650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% WW AXIAL
RWR80S3650FSS73
RES 365 OHM 2W 1% WW AXIAL RWR80S3650FSS73
RES 365ohm 2W 1% WW AXIAL

RES 365ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3650FSS73-ND
Through Hole Resistors RWR80S3650FSS73-ND
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3650FSS73 RWR80S3650FSS73 RWR80S3650FSS73-ND
Product Name Wirewound Resistors RES 365 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details