Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R16FPRSL

Description
EGS-3-80 3.16 1% RWR80S3R16FP RSL
Request a Quote Datasheet
Description
EGS-3-80 3.16 1% RWR80S3R16FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R16FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R16FPRSL
Wirewound Resistors 3110-RWR80S3R16FPRSL
EGS-3-80 3.16 1% RWR80S3R16FP RSL

EGS-3-80 3.16 1% RWR80S3R16FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3R16FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R16FPRSL-ND
Through Hole Resistors RWR80S3R16FPRSL-ND
3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16 OHM 2W 1% WW AXIAL - RWR80S3R16FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 2W 1% WW AXIAL
RWR80S3R16FPRSL
RES 3.16 OHM 2W 1% WW AXIAL RWR80S3R16FPRSL
RES 3.16ohm 2W 1% WW AXIAL

RES 3.16ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R16FPRSL RWR80S3R16FPRSL-ND RWR80S3R16FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.16 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details