Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R00FPB12

Description
EGS-3-80 3 1% RWR80S3R00FP B12
Request a Quote Datasheet
Description
EGS-3-80 3 1% RWR80S3R00FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R00FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R00FPB12
Wirewound Resistors 3110-RWR80S3R00FPB12
EGS-3-80 3 1% RWR80S3R00FP B12

EGS-3-80 3 1% RWR80S3R00FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3R00FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R00FPB12-ND
Through Hole Resistors RWR80S3R00FPB12-ND
3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3 OHM 2W 1% WW AXIAL - RWR80S3R00FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 2W 1% WW AXIAL
RWR80S3R00FPB12
RES 3 OHM 2W 1% WW AXIAL RWR80S3R00FPB12
RES 3ohm 2W 1% WW AXIAL

RES 3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R00FPB12 RWR80S3R00FPB12-ND RWR80S3R00FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details