Vishay Intertechnology, Inc. RES 34.8 OHM 2W 1% WW AXIAL RWR80S34R8FSB12

Description
RES 34.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 2W 1% WW AXIAL - RWR80S34R8FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 2W 1% WW AXIAL
RWR80S34R8FSB12
RES 34.8 OHM 2W 1% WW AXIAL RWR80S34R8FSB12
RES 34.8ohm 2W 1% WW AXIAL

RES 34.8ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S34R8FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S34R8FSB12
Wirewound Resistors 3110-RWR80S34R8FSB12
EGS-3-80 34.8 1% RWR80S34R8FS B12

EGS-3-80 34.8 1% RWR80S34R8FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S34R8FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S34R8FSB12-ND
Through Hole Resistors RWR80S34R8FSB12-ND
34.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S34R8FSB12 3110-RWR80S34R8FSB12 RWR80S34R8FSB12-ND
Product Name RES 34.8 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers