Vishay Intertechnology, Inc. RES 348 OHM 2W 1% WW AXIAL RWR80S3480FSRSL

Description
RES 348ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 2W 1% WW AXIAL - RWR80S3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 2W 1% WW AXIAL
RWR80S3480FSRSL
RES 348 OHM 2W 1% WW AXIAL RWR80S3480FSRSL
RES 348ohm 2W 1% WW AXIAL

RES 348ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3480FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3480FSRSL
Wirewound Resistors 3110-RWR80S3480FSRSL
EGS-3-80 348 1% RWR80S3480FS RSL

EGS-3-80 348 1% RWR80S3480FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3480FSRSL-ND
Through Hole Resistors RWR80S3480FSRSL-ND
348 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3480FSRSL 3110-RWR80S3480FSRSL RWR80S3480FSRSL-ND
Product Name RES 348 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details