Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3320FMRSL

Description
EGS-3-80 332 1% RWR80S3320FM RSL
Request a Quote Datasheet
Description
EGS-3-80 332 1% RWR80S3320FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3320FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3320FMRSL
Wirewound Resistors 3110-RWR80S3320FMRSL
EGS-3-80 332 1% RWR80S3320FM RSL

EGS-3-80 332 1% RWR80S3320FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3320FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3320FMRSL-ND
Through Hole Resistors RWR80S3320FMRSL-ND
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 332 OHM 2W 1% WW AXIAL - RWR80S3320FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR80S3320FMRSL
RES 332 OHM 2W 1% WW AXIAL RWR80S3320FMRSL
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3320FMRSL RWR80S3320FMRSL-ND RWR80S3320FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 332 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details