Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3570FRBSL

Description
EGS-3-80 357 1% RWR80S3570FR BSL
Request a Quote Datasheet
Description
EGS-3-80 357 1% RWR80S3570FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3570FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3570FRBSL
Wirewound Resistors 3110-RWR80S3570FRBSL
EGS-3-80 357 1% RWR80S3570FR BSL

EGS-3-80 357 1% RWR80S3570FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3570FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3570FRBSL-ND
Through Hole Resistors RWR80S3570FRBSL-ND
357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 357 OHM 2W 1% WW AXIAL - RWR80S3570FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 2W 1% WW AXIAL
RWR80S3570FRBSL
RES 357 OHM 2W 1% WW AXIAL RWR80S3570FRBSL
RES 357ohm 2W 1% WW AXIAL

RES 357ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3570FRBSL RWR80S3570FRBSL-ND RWR80S3570FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 357 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers