RES 3.83ohm 2W 1% WW AXIAL
3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 3.83 1% RWR80S3R83FR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S3R83FRB12 | RWR80S3R83FRB12-ND | 3110-RWR80S3R83FRB12 |
| Product Name | RES 3.83 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3.83 ohms | 3.83 ohms | 3.83 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |