Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R88DRRSL

Description
EGS-3-80 3.88 .5% RWR80S3R88DR RSL
Request a Quote Datasheet
Description
EGS-3-80 3.88 .5% RWR80S3R88DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R88DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R88DRRSL
Wirewound Resistors 3110-RWR80S3R88DRRSL
EGS-3-80 3.88 .5% RWR80S3R88DR RSL

EGS-3-80 3.88 .5% RWR80S3R88DR RSL

Supplier's Site Datasheet
RES 3.88 OHM 2W 0.5% WW AXIAL - RWR80S3R88DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.88 OHM 2W 0.5% WW AXIAL
RWR80S3R88DRRSL
RES 3.88 OHM 2W 0.5% WW AXIAL RWR80S3R88DRRSL
RES 3.88ohm 2W 0.5% WW AXIAL

RES 3.88ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R88DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R88DRRSL-ND
Through Hole Resistors RWR80S3R88DRRSL-ND
3.88 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.88 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R88DRRSL RWR80S3R88DRRSL RWR80S3R88DRRSL-ND
Product Name Wirewound Resistors RES 3.88 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.88 ohms 3.88 ohms 3.88 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details