Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R16FSS73

Description
EGS-3-80 3.16 1% RWR80S3R16FS S73
Request a Quote Datasheet
Description
EGS-3-80 3.16 1% RWR80S3R16FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R16FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R16FSS73
Wirewound Resistors 3110-RWR80S3R16FSS73
EGS-3-80 3.16 1% RWR80S3R16FS S73

EGS-3-80 3.16 1% RWR80S3R16FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3R16FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R16FSS73-ND
Through Hole Resistors RWR80S3R16FSS73-ND
3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.16 OHM 2W 1% WW AXIAL - RWR80S3R16FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 2W 1% WW AXIAL
RWR80S3R16FSS73
RES 3.16 OHM 2W 1% WW AXIAL RWR80S3R16FSS73
RES 3.16ohm 2W 1% WW AXIAL

RES 3.16ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R16FSS73 RWR80S3R16FSS73-ND RWR80S3R16FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.16 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details