Vishay Intertechnology, Inc. Through Hole Resistors RWR80S34R0FSRSL

Description
34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S34R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S34R0FSRSL-ND
Through Hole Resistors RWR80S34R0FSRSL-ND
34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S34R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S34R0FSRSL
Wirewound Resistors 3110-RWR80S34R0FSRSL
EGS-3-80 34 1% RWR80S34R0FS RSL

EGS-3-80 34 1% RWR80S34R0FS RSL

Supplier's Site Datasheet
RES 34 OHM 2W 1% WW AXIAL - RWR80S34R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 2W 1% WW AXIAL
RWR80S34R0FSRSL
RES 34 OHM 2W 1% WW AXIAL RWR80S34R0FSRSL
RES 34ohm 2W 1% WW AXIAL

RES 34ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S34R0FSRSL-ND 3110-RWR80S34R0FSRSL RWR80S34R0FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 34 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers