Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3160FSBSL

Description
EGS-3-80 316 1% RWR80S3160FS BSL
Request a Quote Datasheet
Description
EGS-3-80 316 1% RWR80S3160FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3160FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3160FSBSL
Wirewound Resistors 3110-RWR80S3160FSBSL
EGS-3-80 316 1% RWR80S3160FS BSL

EGS-3-80 316 1% RWR80S3160FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3160FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3160FSBSL-ND
Through Hole Resistors RWR80S3160FSBSL-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 2W 1% WW AXIAL - RWR80S3160FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80S3160FSBSL
RES 316 OHM 2W 1% WW AXIAL RWR80S3160FSBSL
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3160FSBSL RWR80S3160FSBSL-ND RWR80S3160FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 316 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details