Vishay Intertechnology, Inc. RES 340 OHM 2W 0.1% WW AXIAL RWR80S3400BSB12

Description
RES 340ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 340ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 2W 0.1% WW AXIAL - RWR80S3400BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 2W 0.1% WW AXIAL
RWR80S3400BSB12
RES 340 OHM 2W 0.1% WW AXIAL RWR80S3400BSB12
RES 340ohm 2W 0.1% WW AXIAL

RES 340ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3400BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3400BSB12-ND
Through Hole Resistors RWR80S3400BSB12-ND
340 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3400BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3400BSB12
Wirewound Resistors 3110-RWR80S3400BSB12
EGS-3-80 340 .1% RWR80S3400BS B12

EGS-3-80 340 .1% RWR80S3400BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3400BSB12 RWR80S3400BSB12-ND 3110-RWR80S3400BSB12
Product Name RES 340 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers