Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3570FSBSL

Description
EGS-3-80 357 1% RWR80S3570FS BSL
Request a Quote Datasheet
Description
EGS-3-80 357 1% RWR80S3570FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3570FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3570FSBSL
Wirewound Resistors 3110-RWR80S3570FSBSL
EGS-3-80 357 1% RWR80S3570FS BSL

EGS-3-80 357 1% RWR80S3570FS BSL

Supplier's Site Datasheet
RES 357 OHM 2W 1% WW AXIAL - RWR80S3570FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 2W 1% WW AXIAL
RWR80S3570FSBSL
RES 357 OHM 2W 1% WW AXIAL RWR80S3570FSBSL
RES 357ohm 2W 1% WW AXIAL

RES 357ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3570FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3570FSBSL-ND
Through Hole Resistors RWR80S3570FSBSL-ND
357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3570FSBSL RWR80S3570FSBSL RWR80S3570FSBSL-ND
Product Name Wirewound Resistors RES 357 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details