3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.48ohm 2W 1% WW AXIAL
EGS-3-80 3.48 1% RWR80S3R48FR S73
Resistor,Metal Alloy,3.48Ohms,1+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S3R48FRS73-ND | RWR80S3R48FRS73 | 3110-RWR80S3R48FRS73 | 63C4173 |
| Product Name | Through Hole Resistors | RES 3.48 OHM 2W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 3.48 ohms | 3.48 ohms | 3.48 ohms |