Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R24FSBSL

Description
EGS-3-80 3.24 1% RWR80S3R24FS BSL
Request a Quote Datasheet
Description
EGS-3-80 3.24 1% RWR80S3R24FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R24FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R24FSBSL
Wirewound Resistors 3110-RWR80S3R24FSBSL
EGS-3-80 3.24 1% RWR80S3R24FS BSL

EGS-3-80 3.24 1% RWR80S3R24FS BSL

Supplier's Site Datasheet
RES 3.24 OHM 2W 1% WW AXIAL - RWR80S3R24FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 2W 1% WW AXIAL
RWR80S3R24FSBSL
RES 3.24 OHM 2W 1% WW AXIAL RWR80S3R24FSBSL
RES 3.24ohm 2W 1% WW AXIAL

RES 3.24ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R24FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R24FSBSL-ND
Through Hole Resistors RWR80S3R24FSBSL-ND
3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R24FSBSL RWR80S3R24FSBSL RWR80S3R24FSBSL-ND
Product Name Wirewound Resistors RES 3.24 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details