Vishay Intertechnology, Inc. Wirewound Resistors RWR80S33R0BSRSL

Description
EGS-3-80 33 .1% RWR80S33R0BS RSL
Request a Quote Datasheet
Description
EGS-3-80 33 .1% RWR80S33R0BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S33R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S33R0BSRSL
Wirewound Resistors 3110-RWR80S33R0BSRSL
EGS-3-80 33 .1% RWR80S33R0BS RSL

EGS-3-80 33 .1% RWR80S33R0BS RSL

Supplier's Site Datasheet
RES 33 OHM 2W 0.1% WW AXIAL - RWR80S33R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2W 0.1% WW AXIAL
RWR80S33R0BSRSL
RES 33 OHM 2W 0.1% WW AXIAL RWR80S33R0BSRSL
RES 33ohm 2W 0.1% WW AXIAL

RES 33ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S33R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S33R0BSRSL-ND
Through Hole Resistors RWR80S33R0BSRSL-ND
33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S33R0BSRSL RWR80S33R0BSRSL RWR80S33R0BSRSL-ND
Product Name Wirewound Resistors RES 33 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129385-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details