Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3740FSBSL

Description
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3740FSBSL-ND
Through Hole Resistors RWR80S3740FSBSL-ND
374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 374 OHM 2W 1% WW AXIAL - RWR80S3740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 2W 1% WW AXIAL
RWR80S3740FSBSL
RES 374 OHM 2W 1% WW AXIAL RWR80S3740FSBSL
RES 374ohm 2W 1% WW AXIAL

RES 374ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3740FSBSL
Wirewound Resistors 3110-RWR80S3740FSBSL
EGS-3-80 374 1% RWR80S3740FS BSL

EGS-3-80 374 1% RWR80S3740FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3740FSBSL-ND RWR80S3740FSBSL 3110-RWR80S3740FSBSL
Product Name Through Hole Resistors RES 374 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details