Vishay Intertechnology, Inc. RES 34 OHM 2W 1% WW AXIAL RWR80S34R0FSBSL

Description
RES 34ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 2W 1% WW AXIAL - RWR80S34R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 2W 1% WW AXIAL
RWR80S34R0FSBSL
RES 34 OHM 2W 1% WW AXIAL RWR80S34R0FSBSL
RES 34ohm 2W 1% WW AXIAL

RES 34ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S34R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S34R0FSBSL-ND
Through Hole Resistors RWR80S34R0FSBSL-ND
34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S34R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S34R0FSBSL
Wirewound Resistors 3110-RWR80S34R0FSBSL
EGS-3-80 34 1% RWR80S34R0FS BSL

EGS-3-80 34 1% RWR80S34R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S34R0FSBSL RWR80S34R0FSBSL-ND 3110-RWR80S34R0FSBSL
Product Name RES 34 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details