Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4070BSBSL

Description
EGS-3-80 407 .1% RWR80S4070BS BSL
Request a Quote Datasheet
Description
EGS-3-80 407 .1% RWR80S4070BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4070BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4070BSBSL
Wirewound Resistors 3110-RWR80S4070BSBSL
EGS-3-80 407 .1% RWR80S4070BS BSL

EGS-3-80 407 .1% RWR80S4070BS BSL

Supplier's Site Datasheet
RES 407 OHM 2W 0.1% WW AXIAL - RWR80S4070BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407 OHM 2W 0.1% WW AXIAL
RWR80S4070BSBSL
RES 407 OHM 2W 0.1% WW AXIAL RWR80S4070BSBSL
RES 407ohm 2W 0.1% WW AXIAL

RES 407ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4070BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4070BSBSL-ND
Through Hole Resistors RWR80S4070BSBSL-ND
407 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

407 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4070BSBSL RWR80S4070BSBSL RWR80S4070BSBSL-ND
Product Name Wirewound Resistors RES 407 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 407 ohms 407 ohms 407 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C1422KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details