Vishay Intertechnology, Inc. RES 316 OHM 2W 1% WW AXIAL RWR80S3160FRS70

Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 2W 1% WW AXIAL - RWR80S3160FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80S3160FRS70
RES 316 OHM 2W 1% WW AXIAL RWR80S3160FRS70
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3160FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3160FRS70-ND
Through Hole Resistors RWR80S3160FRS70-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3160FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3160FRS70
Wirewound Resistors 3110-RWR80S3160FRS70
EGS-3-80 316 1% RWR80S3160FR S70

EGS-3-80 316 1% RWR80S3160FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3160FRS70 RWR80S3160FRS70-ND 3110-RWR80S3160FRS70
Product Name RES 316 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details