Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R92FMS73

Description
3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R92FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R92FMS73-ND
Through Hole Resistors RWR80S3R92FMS73-ND
3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92 OHM 2W 1% WW AXIAL - RWR80S3R92FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 2W 1% WW AXIAL
RWR80S3R92FMS73
RES 3.92 OHM 2W 1% WW AXIAL RWR80S3R92FMS73
RES 3.92ohm 2W 1% WW AXIAL

RES 3.92ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3R92FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R92FMS73
Wirewound Resistors 3110-RWR80S3R92FMS73
EGS-3-80 3.92 1% RWR80S3R92FM S73

EGS-3-80 3.92 1% RWR80S3R92FM S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R92FMS73-ND RWR80S3R92FMS73 3110-RWR80S3R92FMS73
Product Name Through Hole Resistors RES 3.92 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details