Vishay Intertechnology, Inc. RES 392 OHM 2W 0.5% WW AXIAL RWR80S3920DSBSL

Description
RES 392ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 392ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 2W 0.5% WW AXIAL - RWR80S3920DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 0.5% WW AXIAL
RWR80S3920DSBSL
RES 392 OHM 2W 0.5% WW AXIAL RWR80S3920DSBSL
RES 392ohm 2W 0.5% WW AXIAL

RES 392ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3920DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3920DSBSL-ND
Through Hole Resistors RWR80S3920DSBSL-ND
392 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3920DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3920DSBSL
Wirewound Resistors 3110-RWR80S3920DSBSL
EGS-3-80 392 .5% RWR80S3920DS BSL

EGS-3-80 392 .5% RWR80S3920DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3920DSBSL RWR80S3920DSBSL-ND 3110-RWR80S3920DSBSL
Product Name RES 392 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details